The bq24725 is a high-efficiency, synchronous buck converter charge controller designed for two- to four-series-cell lithium-ion batteries, featuring SMBus host control and integrated n-channel MOSFET drivers for automatic system power source selection. It operates with a 9V to 24V adapter input and supports programmable charge voltage up to 19.2V, charge current up to 8.128A, and input current up to 8.064A, with ±0.5% voltage accuracy and ±3% current accuracy. The device includes advanced protection features for overvoltage, overcurrent, and short-circuit conditions, along with programmable battery depletion threshold and LERAN function. Packaged in a 20-pin, 3.5 × 3.5 mm² QFN with a thermal resistance of 46.8°C/W under natural convection, it operates from -40°C to 85°C and has a 5µA off-state battery discharge current.
2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector 20-VQFN -40 to 85
IC BATT CHG LI-ION 2-4CEL 20VQFN
IC BATT CHG LI-ION 2-4CEL 20VQFN
IC BATT CHG LI-ION 2-4CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 099950-BQ24725RGRR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 2-4CEL 20VQFN
IC BATT CHG LI-ION 2-4CEL 20VQFN
Charger IC Lithium Ion 20-VQFN (3.5x3.5)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24725RGRR | 296-27692-2-ND | 099950-BQ24725RGRR | BQ24725RGRR | BQ24725RGRR | BQ24725RGRR |
| Product Name | BQ24725 2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24725RGRR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 20-VFQFN Exposed Pad | 20-VQFN (3.5x3.5) | 20-VFQFN Exposed Pad | |||
| Pins | 20 | |||||
| Cells | 2 to 4 | 2 to 4 |