Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 770291-BQ24150AYFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24150A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ISL6292-1CR4; ISL6292-2CR5Z-T; ISL6292-2CR5; ISL6292-1CR5;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
Charger IC Lithium Ion/Polymer 20-DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24150AYFFT | 296-BQ24150AYFFTCT-ND | 770291-BQ24150AYFFT | BQ24150AYFFT | BQ24150AYFFT | BQ24150AYFFT |
| Product Name | BQ24150A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24150AYFFT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | 20-UFBGA, DSBGA | BGA | BGA; 20-UFBGA, DSBGA | ||
| Cells | 1 | 1 | 1 |