Texas Instruments BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination BQ2002TPN

Description
NiCd/NiMH Charge Controller with dT/dt Termination 8-PDIP 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with dT/dt Termination 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPN - Texas Instruments
Dallas, TX, United States
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination
BQ2002TPN
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination BQ2002TPN
NiCd/NiMH Charge Controller with dT/dt Termination 8-PDIP 0 to 70

NiCd/NiMH Charge Controller with dT/dt Termination 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002TPN - 011840-BQ2002TPN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002TPN
011840-BQ2002TPN
PMIC - PMIC - Battery Chargers - BQ2002TPN 011840-BQ2002TPN
Manufacturer: Texas Instruments Win Source Part Number: 011840-BQ2002TPN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011840-BQ2002TPN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9328-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9328-5-ND
PMIC - Battery Chargers 296-9328-5-ND
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002TPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002TPN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002TPN
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Supplier's Site
Battery Chargers - BQ2002TPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002TPN
Battery Chargers BQ2002TPN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now
Battery Chargers - BQ2002TPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002TPN
Battery Chargers BQ2002TPN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002TPN 011840-BQ2002TPN 296-9328-5-ND BQ2002TPN BQ2002TPN
Product Name BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination PMIC - PMIC - Battery Chargers - BQ2002TPN PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ2202SN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers