Texas Instruments PMIC - PMIC - Battery Chargers - BQ24725ARGR BQ24725ARGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 81945-BQ24725ARGR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x3.5) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 81945-BQ24725ARGR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x3.5) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24725ARGR - 81945-BQ24725ARGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24725ARGR
81945-BQ24725ARGR
PMIC - PMIC - Battery Chargers - BQ24725ARGR 81945-BQ24725ARGR
Manufacturer: Texas Instruments Win Source Part Number: 81945-BQ24725ARGR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x3.5) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 81945-BQ24725ARGR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 81945-BQ24725ARGR
Product Name PMIC - PMIC - Battery Chargers - BQ24725ARGR
Features Over Voltage Protection; Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HSN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers
Battery Management - 1916979 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details