Texas Instruments BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24163YFFT

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163YFFT - Texas Instruments
Dallas, TX, United States
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path
BQ24163YFFT
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24163YFFT
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24163YFFT - 1023874-BQ24163YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24163YFFT
1023874-BQ24163YFFT
PMIC - PMIC - Battery Chargers - BQ24163YFFT 1023874-BQ24163YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1023874-BQ24163YFFT Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA (2.8x2.8) Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023874-BQ24163YFFT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA (2.8x2.8)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24163YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24163YFFTCT-ND
PMIC - Battery Chargers 296-BQ24163YFFTCT-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24163YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24163YFFTTR-ND
PMIC - Battery Chargers 296-BQ24163YFFTTR-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24163YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24163YFFTDKR-ND
PMIC - Battery Chargers 296-BQ24163YFFTDKR-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - BQ24163YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24163YFFT
PMIC - Battery Chargers BQ24163YFFT
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ24163YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24163YFFT
Battery Chargers BQ24163YFFT
Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24163YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24163YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24163YFFT
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24163YFFT 1023874-BQ24163YFFT 296-BQ24163YFFTCT-ND BQ24163YFFT BQ24163YFFT BQ24163YFFT
Product Name BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path PMIC - PMIC - Battery Chargers - BQ24163YFFT PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN BGA; 49-DSBGA (2.8x2.8) 49-UFBGA, DSBGA BGA; 49-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger - BQ24130RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers