Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24721RHBRG4

Description
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Request a Quote Datasheet
Description
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ24721RHBRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24721RHBRG4-ND
PMIC - Battery Chargers BQ24721RHBRG4-ND
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24721RHBRG4 - 1023965-BQ24721RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24721RHBRG4
1023965-BQ24721RHBRG4
PMIC - PMIC - Battery Chargers - BQ24721RHBRG4 1023965-BQ24721RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1023965-BQ24721RHBRG 4 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Programmable Features: Current Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023965-BQ24721RHBRG4
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Programmable Features: Current
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24721RHBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24721RHBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24721RHBRG4
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24721RHBRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24721RHBRG4
PMIC - Battery Chargers BQ24721RHBRG4
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24721RHBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24721RHBRG4
Battery Chargers BQ24721RHBRG4
Charger IC Multi-Chemistry 32-VQFN (5x5)

Charger IC Multi-Chemistry 32-VQFN (5x5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24721RHBRG4-ND 1023965-BQ24721RHBRG4 BQ24721RHBRG4 BQ24721RHBRG4 BQ24721RHBRG4
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24721RHBRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Current Protection; Lead-Free Over Current Protection Over Current Protection Over Current Protection
Package Type 32-VFQFN Exposed Pad 32-VQFN (5x5) 32-VFQFN Exposed Pad
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2954PN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Charge Current 2000 mA
View Details
Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details