EZ-PD™ Barrel Connector Replacement (BCR) in tray package
EZ-PD™ Barrel Connector Replacement (BCR) CYPD3177-24LQXQ is the tray packing type option of EZ-PD™ BCR family, the highly-integrated USB Type-C port controllers for power sink applications. It targets electronic devices using legacy barrel connectors up to 100 W or USB micro-B for power inputs, enabling product designers to replace these incompatible connectors with USB-C.
EZ-PD™ BCR complies with the latest USB Type-C and USB Power Delivery (PD) standards and enables users to quickly convert their devices from being powered through a barrel connector to being powered via the USB-C connector with few external components and no firmware development is required. It integrates a complete USB Type-C transceiver, USB PD policy manager, a load switch controller with a soft start, all termination resistors required for a USB Type-C port, and system-level ESD protection. It is available in a 24-pin QFN package.
Summary of Features
USB Type-C charging (5 V @ 0.5 A, 0.9 A, 1.5 A, 3 A) up to 15 W
USB Power Delivery (5 V, 9 V, 12 V, 15 V, 20 V, up to 5 A) up to 100W
Integrated fault protection: VBus-to-CC short, OVP
Integrated ESD protection: IEC61000-4-2 level 4C
Integrated 24.5 V LDO, VBus gate driver, VBus discharge FET
Easy configuration through Host Programming Interface (HPI)
Extended industrial temperature range: -40°C to +105°C
Packing type: tray
Benefits
Easily covert incompatible power connectors to USB-C
No firmware development required
No expert knowledge of USB-C Power Delivery required
Interoperable with any USB-C chargers or charging ports
Getting started:
Download the EZ-PD™ BCR datasheet
Order EZ-PD™ BCR CY4533 evaluation kit
Watch the online training to understand everything you need to know about powering electronic devices with EZ-PD™ BCR
Potential Applications
Smart speakers
Consumer devices
Power tools
Wearables
Personal care products
VR headset
Gaming consoles
Cameras
IoT devices
Drones & robots
Designers who used this product also designed with
CYPD5225-96BZXI | EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD
S25FL512SAGMFMG10 | Quad SPI Flash
CYUSB3014-BZXI | EZ-USB™ FX3 USB 5 Gbps Peripheral Controller
S25FL512SAGMFV011 | Quad SPI Flash
CY7C65219-40LQXI | EZ-USB™ Serial Bridge Controller
IPD70R600P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET
CY8C4247LTQ-M475 | 32-bit PSoC™ 4 Arm® Cortex®-M0/M0+
CYPD5225-96BZXI | EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD
S25FL512SAGMFMG10 | Quad SPI Flash
CYUSB3014-BZXI | EZ-USB™ FX3 USB 5 Gbps Peripheral Controller
S25FL512SAGMFV011 | Quad SPI Flash
CY7C65219-40LQXI | EZ-USB™ Serial Bridge Controller
IPD70R600P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET
CY8C4247LTQ-M475 | 32-bit PSoC™ 4 Arm® Cortex®-M0/M0+
CYPD5225-96BZXI | EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD
1 2
EZ-PD™ Barrel Connector Replacement (BCR) in tray package
EZ-PD™ Barrel Connector Replacement (BCR) CYPD3177-24LQXQ is the tray packing type option of EZ-PD™ BCR family, the highly-integrated USB Type-C port controllers for power sink applications. It targets electronic devices using legacy barrel connectors up to 100 W or USB micro-B for power inputs, enabling product designers to replace these incompatible connectors with USB-C.
EZ-PD™ BCR complies with the latest USB Type-C and USB Power Delivery (PD) standards and enables users to quickly convert their devices from being powered through a barrel connector to being powered via the USB-C connector with few external components and no firmware development is required. It integrates a complete USB Type-C transceiver, USB PD policy manager, a load switch controller with a soft start, all termination resistors required for a USB Type-C port, and system-level ESD protection. It is available in a 24-pin QFN package.
Summary of Features
- USB Type-C charging (5 V @ 0.5 A, 0.9 A, 1.5 A, 3 A) up to 15 W
- USB Power Delivery (5 V, 9 V, 12 V, 15 V, 20 V, up to 5 A) up to 100W
- Integrated fault protection: VBus-to-CC short, OVP
- Integrated ESD protection: IEC61000-4-2 level 4C
- Integrated 24.5 V LDO, VBus gate driver, VBus discharge FET
- Easy configuration through Host Programming Interface (HPI)
- Extended industrial temperature range: -40°C to +105°C
- Packing type: tray
Benefits
- Easily covert incompatible power connectors to USB-C
- No firmware development required
- No expert knowledge of USB-C Power Delivery required
- Interoperable with any USB-C chargers or charging ports
Getting started:
- Download the EZ-PD™ BCR datasheet
- Order EZ-PD™ BCR CY4533 evaluation kit
- Watch the online training to understand everything you need to know about powering electronic devices with EZ-PD™ BCR
Potential Applications
- Smart speakers
- Consumer devices
- Power tools
- Wearables
- Personal care products
- VR headset
- Gaming consoles
- Cameras
- IoT devices
- Drones & robots
Designers who used this product also designed with
- CYPD5225-96BZXI |
EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD
- S25FL512SAGMFMG10 |
Quad SPI Flash
- CYUSB3014-BZXI |
EZ-USB™ FX3 USB 5 Gbps Peripheral Controller
- S25FL512SAGMFV011 |
Quad SPI Flash
- CY7C65219-40LQXI |
EZ-USB™ Serial Bridge Controller
- IPD70R600P7S |
500V-950V CoolMOS™ N-Channel Power MOSFET
- CY8C4247LTQ-M475 |
32-bit PSoC™ 4 Arm® Cortex®-M0/M0+
- CYPD5225-96BZXI |
EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD
- S25FL512SAGMFMG10 |
Quad SPI Flash
- CYUSB3014-BZXI |
EZ-USB™ FX3 USB 5 Gbps Peripheral Controller
- S25FL512SAGMFV011 |
Quad SPI Flash
- CY7C65219-40LQXI |
EZ-USB™ Serial Bridge Controller
- IPD70R600P7S |
500V-950V CoolMOS™ N-Channel Power MOSFET
- CY8C4247LTQ-M475 |
32-bit PSoC™ 4 Arm® Cortex®-M0/M0+
- CYPD5225-96BZXI |
EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD
1
2