The bq24721C is a high-efficiency synchronous buck charger and system power selector for portable applications, supporting 3-cell and 4-cell Li-ion batteries with a 0V-19.2V battery operating range and 8V-28V AC adapter input. It features a programmable SMBus interface for charge voltage, current, and adapter current control, with 0.4% charge voltage regulation accuracy and 3% current regulation accuracy. The device includes dynamic power management, integrated 5-V LDO, battery thermistor sensing, and overcurrent protection. It is housed in a 32-pin 5×5-mm QFN package with an operating temperature range of -40°C to 85°C.
Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On 32-VQFN -40 to 85
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 133332-BQ24721CRHBT
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Programmable Features: Current
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Charger IC Multi-Chemistry 32-VQFN (5x5)
IC BAT CHG MULTCHEM 3-4CL 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24721CRHBT | BQ24721CRHBT-ND | 133332-BQ24721CRHBT | BQ24721CRHBT | BQ24721CRHBT | BQ24721CRHBT |
| Product Name | BQ24721C Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24721CRHBT | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | |||
| Pins | 32 |