Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 201294-BQ24001PWPR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CEL 20HTSSOP
IC BATT CHG LI-ION 1CEL 20HTSSOP
IC BATT CHG LI-ION 1CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24001PWPR | 201294-BQ24001PWPR | BQ24001PWPR-ND | BQ24001PWPR | BQ24001PWPR | BQ24001PWPR |
| Product Name | BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED | PMIC - PMIC - Battery Chargers - BQ24001PWPR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | HTSSOP,VQFN | SOP; SSOP; TSSOP; 20-HTSSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Cells | 1 | 1 | 1 |