Texas Instruments BQ24707A 1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. BQ24707ARGRR

Description
1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. 20-VQFN -40 to 85
Request a Quote Datasheet
Description
1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24707A 1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. - BQ24707ARGRR - Texas Instruments
Dallas, TX, United States
BQ24707A 1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot.
BQ24707ARGRR
BQ24707A 1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. BQ24707ARGRR
1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. 20-VQFN -40 to 85

1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24707ARGRR - 201331-BQ24707ARGRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24707ARGRR
201331-BQ24707ARGRR
PMIC - PMIC - Battery Chargers - BQ24707ARGRR 201331-BQ24707ARGRR
Manufacturer: Texas Instruments Win Source Part Number: 201331-BQ24707ARGRR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x3.5) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 201331-BQ24707ARGRR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Battery Chargers - 296-50945-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-50945-1-ND
PMIC - Battery Chargers 296-50945-1-ND
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-50945-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-50945-6-ND
PMIC - Battery Chargers 296-50945-6-ND
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-50945-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-50945-2-ND
PMIC - Battery Chargers 296-50945-2-ND
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24707ARGRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24707ARGRR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24707ARGRR
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Supplier's Site
Battery Chargers - BQ24707ARGRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24707ARGRR
Battery Chargers BQ24707ARGRR
Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24707ARGRR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24707ARGRR
PMIC - Battery Chargers BQ24707ARGRR
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24707ARGRR 201331-BQ24707ARGRR 296-50945-1-ND BQ24707ARGRR BQ24707ARGRR BQ24707ARGRR
Product Name BQ24707A 1-4 Cell Li+ Battery SMBus Charge Controller With Independent Comparator and Advanced Circuit Prot. PMIC - PMIC - Battery Chargers - BQ24707ARGRR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 20-VQFN (3.5x3.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003RGWR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24079TLRGTR - Quarktwin Technology Ltd.
Specs
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
2 suppliers