Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
IC BATT CHG MULTI-CHEM 16SOIC
IC BATT CHG MULTI-CHEM 16SOIC
IC BATT CHG MULTI-CHEM 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 131531-BQ2004HSNTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Family Name: BQ2004
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): DS2711E; DS2711EB+T; DS2712E+T&R;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BATT CHG MULTI-CHEM 16SOIC
IC BATT CHG MULTI-CHEM 16SOIC
Charger IC Multi-Chemistry 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2004HSNTR | 296-BQ2004HSNTR-ND | 131531-BQ2004HSNTR | BQ2004HSNTR | BQ2004HSNTR | BQ2004HSNTR |
| Product Name | BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2004HSNTR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC | 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Cells | 2 to 4 |