2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 49-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 083099-BQ24168YFFR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA (2.8x2.8)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24168YFFR | 296-30003-6-ND | 083099-BQ24168YFFR | BQ24168YFFR | BQ24168YFFR | BQ24168YFFR |
| Product Name | BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24168YFFR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA; 49-DSBGA (2.8x2.8) | BGA | BGA; 49-UFBGA, DSBGA | |
| Supply Voltage | 6 volts | 6 volts | 6 volts | 3.7 volts | ||
| Charge Current | 2500 mA | 2500 mA | 2500 mA | 2500 mA |