Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect 24-VQFN 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 201330-BQ24705RGET
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC BAT CHG MULTCHEM 2-4CL 24VQFN
Charger IC Multi-Chemistry 24-VQFN (4x4)
IC BAT CHG MULTCHEM 2-4CL 24VQFN
IC BAT CHG MULTCHEM 2-4CL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24705RGET | 201330-BQ24705RGET | BQ24705RGET-ND | BQ24705RGET | BQ24705RGET | BQ24705RGET |
| Product Name | BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect | PMIC - PMIC - Battery Chargers - BQ24705RGET | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Cells | 2 to 4 | 2 to 4 | ||||
| Supply Voltage | 24 volts | 24 volts | 18 volts |