Texas Instruments BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V BQ24070RHLRG4

Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLRG4 - Texas Instruments
Dallas, TX, United States
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V
BQ24070RHLRG4
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V BQ24070RHLRG4
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85

Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24070RHLRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24070RHLRG4-ND
PMIC - Battery Chargers BQ24070RHLRG4-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24070RHLRG4 - 201310-BQ24070RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24070RHLRG4
201310-BQ24070RHLRG4
PMIC - PMIC - Battery Chargers - BQ24070RHLRG4 201310-BQ24070RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 201310-BQ24070RHLRG4 Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Audio, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 201310-BQ24070RHLRG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Audio, Communications & Networking

Buy Now Datasheet
PMIC - Battery Chargers - BQ24070RHLRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24070RHLRG4
PMIC - Battery Chargers BQ24070RHLRG4
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24070RHLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24070RHLRG4
Battery Chargers BQ24070RHLRG4
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24070RHLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24070RHLRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24070RHLRG4
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24070RHLRG4 BQ24070RHLRG4-ND 201310-BQ24070RHLRG4 BQ24070RHLRG4 BQ24070RHLRG4 BQ24070RHLRG4
Product Name BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24070RHLRG4 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24085DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers