Texas Instruments BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CTS

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTS - Texas Instruments
Dallas, TX, United States
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V
BQ2057CTS
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CTS
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057CTS - 083094-BQ2057CTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057CTS
083094-BQ2057CTS
PMIC - PMIC - Battery Chargers - BQ2057CTS 083094-BQ2057CTS
Manufacturer: Texas Instruments Win Source Part Number: 083094-BQ2057CTS Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083094-BQ2057CTS
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9359-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9359-5-ND
PMIC - Battery Chargers 296-9359-5-ND
IC BATT CHG LI-ION 1CELL 8TSSOP

IC BATT CHG LI-ION 1CELL 8TSSOP

Buy Now Datasheet
Battery Chargers - BQ2057CTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057CTS
Battery Chargers BQ2057CTS
Charger IC Lithium Ion/Polymer 8-TSSOP

Charger IC Lithium Ion/Polymer 8-TSSOP

Buy Now
Battery Charger, Li-Ion/pol, 2A, Tssop-8; Battery Type Texas Instruments - 26AJ5204 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion/pol, 2A, Tssop-8; Battery Type Texas Instruments
26AJ5204
Battery Charger, Li-Ion/pol, 2A, Tssop-8; Battery Type Texas Instruments 26AJ5204
BATTERY CHARGER, LI-ION/POL, 2A, TSSOP-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

BATTERY CHARGER, LI-ION/POL, 2A, TSSOP-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057CTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057CTS
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057CTS
IC BATT CHG LI-ION 1CELL 8TSSOP

IC BATT CHG LI-ION 1CELL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057CTS 083094-BQ2057CTS 296-9359-5-ND BQ2057CTS 26AJ5204 BQ2057CTS
Product Name BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V PMIC - PMIC - Battery Chargers - BQ2057CTS PMIC - Battery Chargers Battery Chargers Battery Charger, Li-Ion/pol, 2A, Tssop-8; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Li-Ion, Li-Pol Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP,VSSOP SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; TSSOP
Supply Voltage 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24192HRGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TSN-B5TR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ24109 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24109RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160RGER - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
6 suppliers