JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger 24-VQFN -40 to 85
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023955-BQ24616RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 6
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 26V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24616RGET | 296-27632-2-ND | 1023955-BQ24616RGET | BQ24616RGET | BQ24616RGET | BQ24616RGET |
| Product Name | BQ24616 JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24616RGET | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 6 | 1 to 6 |