Texas Instruments BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC BQ24079TRGTR

Description
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85
Request a Quote Datasheet
Description
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24079TRGTR - Texas Instruments
Dallas, TX, United States
BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC
BQ24079TRGTR
BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC BQ24079TRGTR
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85

1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-25610-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25610-1-ND
PMIC - Battery Chargers 296-25610-1-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25610-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25610-6-ND
PMIC - Battery Chargers 296-25610-6-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25610-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25610-2-ND
PMIC - Battery Chargers 296-25610-2-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24079TRGTR - 083097-BQ24079TRGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24079TRGTR
083097-BQ24079TRGTR
PMIC - PMIC - Battery Chargers - BQ24079TRGTR 083097-BQ24079TRGTR
Manufacturer: Texas Instruments Win Source Part Number: 083097-BQ24079TRGTR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.1V Family Name: BQ24079 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 6.4V Alternative Parts (Cross-Reference): LTC4058EDD-4.2#TR; LTC4058XEDD-4.2#TR; LTC4058XEDD-4.2; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 083097-BQ24079TRGTR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.1V
Family Name: BQ24079
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Alternative Parts (Cross-Reference): LTC4058EDD-4.2#TR; LTC4058XEDD-4.2#TR; LTC4058XEDD-4.2;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Battery Chargers - BQ24079TRGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24079TRGTR
PMIC - Battery Chargers BQ24079TRGTR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Battery Chargers - BQ24079TRGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24079TRGTR
Battery Chargers BQ24079TRGTR
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24079TRGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24079TRGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24079TRGTR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24079TRGTR 296-25610-1-ND 083097-BQ24079TRGTR BQ24079TRGTR BQ24079TRGTR BQ24079TRGTR
Product Name BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24079TRGTR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type QFN 16-VFQFN Exposed Pad 16-QFN (3x3) 16-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger - BQ24170RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC - BQ24093DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers