The bq24172 is a 1.6-MHz synchronous switched-mode Li-Ion and Li-Polymer standalone battery charger with integrated 4-A N-MOSFETs and a power path selector. It supports adjustable charge voltage for up to three series Li+ cells and operates from a 4.5-V to 17-V input with a 30-V input rating. The device offers 94% efficiency, ±0.5% charge voltage regulation, and ±4% charge current regulation, with thermal regulation limiting junction temperature to 120°C. It includes battery thermistor sensing for hot/cold charge suspend, input overvoltage protection, and dynamic power management. The part is packaged in a 24-pin VQFN measuring 5.50 mm × 3.50 mm with an operating temperature range of -40°C to 85°C.
1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charge 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 108990-BQ24172RGYR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4A
Battery Pack Voltage: 2.1V
Family Name: BQ24172
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Alternative Parts (Cross-Reference): BQ24172RGYT;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)
IC BATT CHG LI-ION 1-3CEL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24172RGYR | 108990-BQ24172RGYR | 296-38878-1-ND | BQ24172RGYR | BQ24172RGYR | BQ24172RGYR |
| Product Name | BQ24172 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charge | PMIC - PMIC - Battery Chargers - BQ24172RGYR | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 24-VQFN (5.5x3.5) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 |