Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?28V VCC Input 24-VQFN -40 to 85
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011955-BQ24610RGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 6
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 2.1V
Family Name: BQ24610
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): MAX1737EEI+T; MAX1737EEI+; MAX1737EEI;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
BATT CHARGER, LI-ION/POL, 10A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:26V; Charge Current Max:10A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:6; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24610RGER | 296-29437-6-ND | 011955-BQ24610RGER | BQ24610RGER | 17AH8632 | BQ24610RGER | BQ24610RGER |
| Product Name | BQ24610 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?28V VCC Input | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24610RGER | Battery Chargers | Batt Charger, Li-Ion/pol, 10A, Vqfn-24; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 2 to 4 | 1 to 6 | 1 to 6 | 6 |