1A Single-Input, Single Cell Li-Ion Battery Charger. Vovp=6.6V | Linear 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011893-BQ24040DSQR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2x2)
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): MAX8808YETA+T; LX2203CLD-TR; MAX8808ZETA-T;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Battery Charger Reg, BQ24040DSQR
Battery Charger Reg, BQ24040DSQR
Battery Charger Reg, BQ24040DSQR
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
BATT CHARGER, LI-ION/LI-POL, 1A, WSON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:WSON; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-WSON (2x2)
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24040DSQR | 011893-BQ24040DSQR | 2264744 | 296-37142-6-ND | 29AH3495 | BQ24040DSQR | BQ24040DSQR | BQ24040DSQR |
| Product Name | BQ24040 1A Single-Input, Single Cell Li-Ion Battery Charger. Vovp=6.6V | Linear | PMIC - PMIC - Battery Chargers - BQ24040DSQR | Battery Management | PMIC - Battery Chargers | Batt Charger, Li-Ion/li-Pol, 1A, Wson-10; Battery Type Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | |||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | SON | 10-SON (2x2) | WSON | 10-WFDFN Exposed Pad | WSON | 10-WFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |