The BQ24080DRCT is a highly integrated Li-Ion and Li-Pol charger IC designed for single-cell applications. It features an integrated power FET and current sensor, allowing for charge currents up to 1 A. The device operates in three charging phases: conditioning, constant current, and constant voltage, with automatic termination based on minimum current. It includes a precharge conditioning feature with a safety timer and an internal charge timer for added safety. The BQ24080DRCT also provides charge and power-good status outputs, and it automatically enters sleep mode when the AC adapter is removed, ensuring low power consumption. The compact 3.00 mm x 3.00 mm VSON package makes it suitable for space-constrained portable applications such as PDAs, MP3 players, digital cameras, and smartphones.
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 1154126-BQ24080DRCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: bq24080
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): MAX8934AETI+; MAX8606ETD+T; MAX8934EETI+;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24080DRCT | 296-25923-6-ND | 1154126-BQ24080DRCT | BQ24080DRCT | BQ24080DRCT | BQ24080DRCT |
| Product Name | BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24080DRCT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Cells | 1 | 1 | 1 |