Texas Instruments BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination BQ24401PWR

Description
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination - BQ24401PWR - Texas Instruments
Dallas, TX, United States
BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination
BQ24401PWR
BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination BQ24401PWR
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-TSSOP -20 to 70

Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24401PWR - 1154191-BQ24401PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24401PWR
1154191-BQ24401PWR
PMIC - PMIC - Battery Chargers - BQ24401PWR 1154191-BQ24401PWR
Manufacturer: Texas Instruments Win Source Part Number: 1154191-BQ24401PWR Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Battery Chemistry: Multi-Chemistry Programmable Features: Timer Family Name: bq24401 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): DS2711E; DS2711Z/T&R; DS2712ZB+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154191-BQ24401PWR
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Family Name: bq24401
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): DS2711E; DS2711Z/T&R; DS2712ZB+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24401PWR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24401PWR-ND
PMIC - Battery Chargers BQ24401PWR-ND
IC BATT CHG MULTI-CHEM 8TSSOP

IC BATT CHG MULTI-CHEM 8TSSOP

Buy Now Datasheet
Battery Chargers - BQ24401PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24401PWR
Battery Chargers BQ24401PWR
Charger IC Multi-Chemistry 8-TSSOP

Charger IC Multi-Chemistry 8-TSSOP

Buy Now
PMIC - Battery Chargers - BQ24401PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24401PWR
PMIC - Battery Chargers BQ24401PWR
IC BATT CHG MULTI-CHEM 8TSSOP

IC BATT CHG MULTI-CHEM 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24401PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24401PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24401PWR
IC BATT CHG MULTI-CHEM 8TSSOP

IC BATT CHG MULTI-CHEM 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24401PWR 1154191-BQ24401PWR BQ24401PWR-ND BQ24401PWR BQ24401PWR BQ24401PWR
Product Name BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination PMIC - PMIC - Battery Chargers - BQ24401PWR PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP SSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPNG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NTRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers