Texas Instruments BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED BQ24004PWPR

Description
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
Request a Quote Datasheet
Description
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Dallas, TX, United States
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED
BQ24004PWPR
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED BQ24004PWPR
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70

Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24004PWPR - 116160-BQ24004PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24004PWPR
116160-BQ24004PWPR
PMIC - PMIC - Battery Chargers - BQ24004PWPR 116160-BQ24004PWPR
Manufacturer: Texas Instruments Win Source Part Number: 116160-BQ24004PWPR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116160-BQ24004PWPR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24004PWPR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24004PWPR-ND
PMIC - Battery Chargers BQ24004PWPR-ND
IC BATT CHG LI-ION 2CEL 20HTSSOP

IC BATT CHG LI-ION 2CEL 20HTSSOP

Buy Now Datasheet
Battery Chargers - BQ24004PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24004PWPR
Battery Chargers BQ24004PWPR
Charger IC Lithium Ion 20-HTSSOP

Charger IC Lithium Ion 20-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24004PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24004PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24004PWPR
IC BATT CHG LI-ION 2CEL 20HTSSOP

IC BATT CHG LI-ION 2CEL 20HTSSOP

Supplier's Site
PMIC - Battery Chargers - BQ24004PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24004PWPR
PMIC - Battery Chargers BQ24004PWPR
IC BATT CHG LI-ION 2CEL 20HTSSOP

IC BATT CHG LI-ION 2CEL 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24004PWPR 116160-BQ24004PWPR BQ24004PWPR-ND BQ24004PWPR BQ24004PWPR BQ24004PWPR
Product Name BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED PMIC - PMIC - Battery Chargers - BQ24004PWPR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP SOP; SSOP; TSSOP; 20-HTSSOP 20-PowerTSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Cells 2 to 4 2 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers