The bq24401D is a programmable, monolithic IC for fast-charge management of nickel cadmium (NiCd) and nickel metal-hydride (NiMH) battery packs in single or multi-cell applications. It is housed in an 8-pin SOIC package and operates over a temperature range of -20 to 70°C. The device supports charge termination by ΔT/Δt, maximum temperature, and maximum charge time, with programmable trickle-charge and optional top-off modes for NiMH batteries. It includes built-in battery removal and insertion detection, sleep mode for low power consumption, and a modulation-control output to regulate charging current. The IC uses an external current-sense resistor and voltage divider for battery sensing, and a resistor-capacitor network to program timing parameters.
Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-SOIC -20 to 70
IC BATT CHG MULTI-CHEM 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 142125-BQ24401D
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24401D | 296-12624-5-ND | 142125-BQ24401D | BQ24401D | BQ24401D | BQ24401D |
| Product Name | BQ24401 Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24401D | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | SOIC,TSSOP | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Cells | 2 to 4 |