Texas Instruments BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V BQ2057SN

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057SN - Texas Instruments
Dallas, TX, United States
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V
BQ2057SN
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V BQ2057SN
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-SOIC -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9360-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9360-5-ND
PMIC - Battery Chargers 296-9360-5-ND
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057SN - 1154044-BQ2057SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057SN
1154044-BQ2057SN
PMIC - PMIC - Battery Chargers - BQ2057SN 1154044-BQ2057SN
Manufacturer: Texas Instruments Win Source Part Number: 1154044-BQ2057SN Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.1V Family Name: BQ2057 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): L6924D013TR; L6924D; MCP73861-I/SLG; Introduction Date: August 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154044-BQ2057SN
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.1V
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): L6924D013TR; L6924D; MCP73861-I/SLG;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057SN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057SN
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Supplier's Site
Prog Battery Charger, 2057, Soic8; Battery Type Texas Instruments - 26AJ5205 - Newark, An Avnet Company
Chicago, IL, United States
Prog Battery Charger, 2057, Soic8; Battery Type Texas Instruments
26AJ5205
Prog Battery Charger, 2057, Soic8; Battery Type Texas Instruments 26AJ5205
PROG BATTERY CHARGER, 2057, SOIC8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

PROG BATTERY CHARGER, 2057, SOIC8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS - BQ2057SN - PROG BATTERY CHARGER, 2057, SOIC8 - 815-BQ2057SN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - BQ2057SN - PROG BATTERY CHARGER, 2057, SOIC8
815-BQ2057SN
TEXAS INSTRUMENTS - BQ2057SN - PROG BATTERY CHARGER, 2057, SOIC8 815-BQ2057SN
TEXAS INSTRUMENTS - BQ2057SN - PROG BATTERY CHARGER, 2057, SOIC8

TEXAS INSTRUMENTS - BQ2057SN - PROG BATTERY CHARGER, 2057, SOIC8

Supplier's Site
Battery Chargers - BQ2057SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057SN
Battery Chargers BQ2057SN
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now Datasheet
Battery Chargers - BQ2057SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057SN
Battery Chargers BQ2057SN
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057SN 296-9360-5-ND 1154044-BQ2057SN BQ2057SN 26AJ5205 815-BQ2057SN BQ2057SN
Product Name BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057SN Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Prog Battery Charger, 2057, Soic8; Battery Type Texas Instruments TEXAS INSTRUMENTS - BQ2057SN - PROG BATTERY CHARGER, 2057, SOIC8 Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP,VSSOP 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 15 volts 15 volts 15 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5TR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
7 suppliers
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPW - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details