Texas Instruments BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CSNTR

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNTR - Texas Instruments
Dallas, TX, United States
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V
BQ2057CSNTR
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CSNTR
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-SOIC -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057CSNTR - 011858-BQ2057CSNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057CSNTR
011858-BQ2057CSNTR
PMIC - PMIC - Battery Chargers - BQ2057CSNTR 011858-BQ2057CSNTR
Manufacturer: Texas Instruments Win Source Part Number: 011858-BQ2057CSNTR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011858-BQ2057CSNTR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-41201-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41201-6-ND
PMIC - Battery Chargers 296-41201-6-ND
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-41201-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41201-2-ND
PMIC - Battery Chargers 296-41201-2-ND
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-41201-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41201-1-ND
PMIC - Battery Chargers 296-41201-1-ND
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057CSNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057CSNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057CSNTR
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Supplier's Site
Battery Chargers - BQ2057CSNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057CSNTR
Battery Chargers BQ2057CSNTR
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now
PMIC - Battery Chargers - BQ2057CSNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057CSNTR
PMIC - Battery Chargers BQ2057CSNTR
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057CSNTR 011858-BQ2057CSNTR 296-41201-6-ND BQ2057CSNTR BQ2057CSNTR BQ2057CSNTR
Product Name BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V PMIC - PMIC - Battery Chargers - BQ2057CSNTR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP,VSSOP SOIC; 8-SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 15 volts 15 volts 15 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003RGWR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
5 suppliers
BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S - BQ24157SYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers