Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-SOIC -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1154040-BQ2057CSN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Charge Mgmt LI-ION/LI-POL 2A 4.2V 8-Pin
Charge Mgmt LI-ION/LI-POL 2A 4.2V 8-Pin
Charge Mgmt LI-ION/LI-POL 2A 4.2V 8-Pin
IC BATT CHG LI-ION 1CELL 8SOIC
IC, BATTERY MANAGEMENT; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature Min:-20°C; RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 8SOIC
Charger IC Lithium Ion/Polymer 8-SOIC
IC BATT CHG LI-ION 1CELL 8SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2057CSN | 1154040-BQ2057CSN | 6622176P | 9224719 | 296-9358-5-ND | 36AJ8417 | BQ2057CSN | BQ2057CSN | BQ2057CSN |
| Product Name | BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V | PMIC - PMIC - Battery Chargers - BQ2057CSN | Battery Management | Battery Management | PMIC - Battery Chargers | Ic, Battery Management; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | ||||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||||
| Features | Lead-Free | Lead-Free | |||||||
| Package Type | SOIC,TSSOP,VSSOP | SOIC; SOIC | SOIC; Soic | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 15 volts | 15 volts | 15 volts | 4.2 volts |