Texas Instruments BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination BQ24400PWR

Description
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination - BQ24400PWR - Texas Instruments
Dallas, TX, United States
BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination
BQ24400PWR
BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination BQ24400PWR
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24400PWR - 113743-BQ24400PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24400PWR
113743-BQ24400PWR
PMIC - PMIC - Battery Chargers - BQ24400PWR 113743-BQ24400PWR
Manufacturer: Texas Instruments Win Source Part Number: 113743-BQ24400PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Programmable Features: Timer, Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113743-BQ24400PWR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer, Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24400PWR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24400PWR-ND
PMIC - Battery Chargers BQ24400PWR-ND
IC BATT CHG MULTI-CHEM 8TSSOP

IC BATT CHG MULTI-CHEM 8TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24400PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24400PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24400PWR
IC BATT CHG MULTI-CHEM 8TSSOP

IC BATT CHG MULTI-CHEM 8TSSOP

Supplier's Site
Battery Chargers - BQ24400PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24400PWR
Battery Chargers BQ24400PWR
Charger IC Multi-Chemistry 8-TSSOP

Charger IC Multi-Chemistry 8-TSSOP

Buy Now
PMIC - Battery Chargers - BQ24400PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24400PWR
PMIC - Battery Chargers BQ24400PWR
IC BATT CHG MULTI-CHEM 8TSSOP

IC BATT CHG MULTI-CHEM 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24400PWR 113743-BQ24400PWR BQ24400PWR-ND BQ24400PWR BQ24400PWR BQ24400PWR
Product Name BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ24400PWR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003PN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger - BQ24190RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
Battery Chargers - BQ24161AYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers