Texas Instruments BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 BQ24012DRCR

Description
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 - BQ24012DRCR - Texas Instruments
Dallas, TX, United States
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10
BQ24012DRCR
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 BQ24012DRCR
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 10-VSON -40 to 85

bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24012DRCR - 011879-BQ24012DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24012DRCR
011879-BQ24012DRCR
PMIC - PMIC - Battery Chargers - BQ24012DRCR 011879-BQ24012DRCR
Manufacturer: Texas Instruments Win Source Part Number: 011879-BQ24012DRCR Packaging: Reel - TR Fault Protection: Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: bq24012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 16.5V Alternative Parts (Cross-Reference): MAX1507ETA; MAX8600AETD+; MAX1507ETA+; Introduction Date: March 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011879-BQ24012DRCR
Packaging: Reel - TR
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: bq24012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Alternative Parts (Cross-Reference): MAX1507ETA; MAX8600AETD+; MAX1507ETA+;
Introduction Date: March 22, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-13715-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-13715-6-ND
PMIC - Battery Chargers 296-13715-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-13715-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-13715-1-ND
PMIC - Battery Chargers 296-13715-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-13715-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-13715-2-ND
PMIC - Battery Chargers 296-13715-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24012DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24012DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24012DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
Battery Chargers - BQ24012DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24012DRCR
Battery Chargers BQ24012DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
PMIC - Battery Chargers - BQ24012DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24012DRCR
PMIC - Battery Chargers BQ24012DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Battery Charger, Li-Ion/li-Pol, Son-10; Battery Type Texas Instruments - 28AH1937 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion/li-Pol, Son-10; Battery Type Texas Instruments
28AH1937
Battery Charger, Li-Ion/li-Pol, Son-10; Battery Type Texas Instruments 28AH1937
BATTERY CHARGER, LI-ION/LI-POL, SON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:16.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:SON; No. of Pins:10Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes

BATTERY CHARGER, LI-ION/LI-POL, SON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:16.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:SON; No. of Pins:10Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24012DRCR 011879-BQ24012DRCR 296-13715-6-ND BQ24012DRCR BQ24012DRCR BQ24012DRCR 28AH1937
Product Name BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 PMIC - PMIC - Battery Chargers - BQ24012DRCR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers Battery Charger, Li-Ion/li-Pol, Son-10; Battery Type Texas Instruments
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Lead-Free Lead-Free
Package Type VSON 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad SON
Cells 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 - BQ24023DRCRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
BQ24108 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24108RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
8 suppliers