Texas Instruments BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 BQ24023DRCR

Description
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 - BQ24023DRCR - Texas Instruments
Dallas, TX, United States
BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10
BQ24023DRCR
BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 BQ24023DRCR
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 10-VSON -40 to 85

bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 10-VSON -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-15182-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-15182-1-ND
PMIC - Battery Chargers 296-15182-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-15182-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-15182-6-ND
PMIC - Battery Chargers 296-15182-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-15182-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-15182-2-ND
PMIC - Battery Chargers 296-15182-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24023DRCR - 011884-BQ24023DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24023DRCR
011884-BQ24023DRCR
PMIC - PMIC - Battery Chargers - BQ24023DRCR 011884-BQ24023DRCR
Manufacturer: Texas Instruments Win Source Part Number: 011884-BQ24023DRCR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011884-BQ24023DRCR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24023DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24023DRCR
PMIC - Battery Chargers BQ24023DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Battery Chargers - BQ24023DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24023DRCR
Battery Chargers BQ24023DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24023DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24023DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24023DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24023DRCR 296-15182-1-ND 011884-BQ24023DRCR BQ24023DRCR BQ24023DRCR BQ24023DRCR
Product Name BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24023DRCR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free Lead-Free
Package Type VSON 10-VFDFN Exposed Pad 10-VSON (3x3) 10-VFDFN Exposed Pad
Supply Voltage 6.5 volts 6.5 volts 6.5 volts 4.2 volts
Charge Current 1000 mA 500 mA 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24161AYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-N - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24167YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers