Texas Instruments BQ24296 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG BQ24296RGET

Description
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24296 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG - BQ24296RGET - Texas Instruments
Dallas, TX, United States
BQ24296 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG
BQ24296RGET
BQ24296 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG BQ24296RGET
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85

I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-39592-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39592-1-ND
PMIC - Battery Chargers 296-39592-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39592-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39592-2-ND
PMIC - Battery Chargers 296-39592-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39592-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39592-6-ND
PMIC - Battery Chargers 296-39592-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24296RGET - 141032-BQ24296RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24296RGET
141032-BQ24296RGET
PMIC - PMIC - Battery Chargers - BQ24296RGET 141032-BQ24296RGET
Manufacturer: Texas Instruments Win Source Part Number: 141032-BQ24296RGET Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage Maximum Supply Voltage: 6.2V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141032-BQ24296RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 6.2V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24296RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24296RGET
PMIC - Battery Chargers BQ24296RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24296RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24296RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24296RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Battery Chargers - BQ24296RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24296RGET
Battery Chargers BQ24296RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
Batt Charge, Li-Ion/li-Polymer, Qfn-24; Battery Type Texas Instruments - 28AH1953 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charge, Li-Ion/li-Polymer, Qfn-24; Battery Type Texas Instruments
28AH1953
Batt Charge, Li-Ion/li-Polymer, Qfn-24; Battery Type Texas Instruments 28AH1953
BATT CHARGE, LI-ION/LI-POLYMER, QFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:3A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes

BATT CHARGE, LI-ION/LI-POLYMER, QFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:3A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24296RGET 296-39592-1-ND 141032-BQ24296RGET BQ24296RGET BQ24296RGET BQ24296RGET 28AH1953
Product Name BQ24296 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24296RGET PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers Batt Charge, Li-Ion/li-Polymer, Qfn-24; Battery Type Texas Instruments
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad VQFN
Cells 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
5 suppliers