The bq2031 is a lead-acid fast-charge IC designed to optimize charging of lead-acid batteries using configurable linear or switch-mode power conversion. It is available in a 16-pin SOIC package with dimensions supporting surface-mount assembly. The device operates over a temperature range of -20°C to 70°C and supports pin-selectable charge algorithms including Two-Step Voltage, Two-Step Current, and Pulsed Current modes. Voltage and current thresholds are temperature-compensa
Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70
IC BAT CHG LEAD ACID 1CEL 16SOIC
IC BAT CHG LEAD ACID 1CEL 16SOIC
IC BAT CHG LEAD ACID 1CEL 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2031SN-A5G4 | BQ2031SN-A5G4-ND | BQ2031SN-A5G4 | BQ2031SN-A5G4 | BQ2031SN-A5G4 |
| Product Name | BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | PDIP,SOIC | 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Cells | 2 to 4 | 1 |