The bq24296M is a highly-integrated switch-mode battery charge management and system power path management device for 1-cell Li-Ion and Li-polymer batteries, supporting 3A charging and adjustable 4.55V to 5.5V USB OTG output. It features Narrow VDC power path management, I2C control, and operates at a 1.5-MHz switching frequency with a 4.00mm × 4.00mm VQFN-24 package. The device supports USB 2.0 and USB 3.0 input current limits from 100mA to 3A, and includes thermal regulation, over-voltage protection, and autonomous charging. It operates over a temperature range of -40°C to 85°C.
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023927-BQ24296MRGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 6.2V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24296MRGET | 1023927-BQ24296MRGET | 296-BQ24296MRGETTR-ND | BQ24296MRGET | BQ24296MRGET | BQ24296MRGET |
| Product Name | BQ24296M I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG | PMIC - PMIC - Battery Chargers - BQ24296MRGET | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Supply Voltage | 6 volts | 6.2 volts | 6.2 volts | 4.2 volts |