Texas Instruments BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004EPNG4

Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPNG4 - Texas Instruments
Dallas, TX, United States
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination
BQ2004EPNG4
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004EPNG4
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70

Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ2004EPNG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2004EPNG4-ND
PMIC - Battery Chargers BQ2004EPNG4-ND
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2004EPNG4 - 141502-BQ2004EPNG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004EPNG4
141502-BQ2004EPNG4
PMIC - PMIC - Battery Chargers - BQ2004EPNG4 141502-BQ2004EPNG4
Manufacturer: Texas Instruments Win Source Part Number: 141502-BQ2004EPNG4 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-PDIP Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141502-BQ2004EPNG4
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-PDIP
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2004EPNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2004EPNG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2004EPNG4
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Supplier's Site
Battery Chargers - BQ2004EPNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2004EPNG4
Battery Chargers BQ2004EPNG4
Charger IC Multi-Chemistry 16-PDIP

Charger IC Multi-Chemistry 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2004EPNG4 BQ2004EPNG4-ND 141502-BQ2004EPNG4 BQ2004EPNG4 BQ2004EPNG4
Product Name BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2004EPNG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 16-DIP (0.300", 7.62mm) DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2202SN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC - BQ24090DGQT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers