Single-Input, Single Cell Switchmode Li-Ion Battery Charger 36-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770311-BQ24187YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24187
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MP2610ER-LF-Z; BQ24187YFFR; ADP3806JRU-REEL; MP2612ER-Z; MP2612ER; MP2612ER-LF-Z; ISL94208IRZ-T7A;
Introduction Date: April 07, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
TEXAS INSTRUMENTS BQ24187YFFTBATT CHARGER, LI-ION/LI-POL, 2A, DSBGA36
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24187YFFT | 770311-BQ24187YFFT | 296-37793-2-ND | 815-BQ24187YFFT | BQ24187YFFT | BQ24187YFFT | BQ24187YFFT |
| Product Name | BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger | PMIC - PMIC - Battery Chargers - BQ24187YFFT | PMIC - Battery Chargers | TEXAS INSTRUMENTS BQ24187YFFTBATT CHARGER, LI-ION/LI-POL, 2A, DSBGA36 | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | DSBGA,VQFN | 36-UFBGA, DSBGA | 36-UFBGA, DSBGA | BGA; 36-UFBGA, DSBGA | BGA | ||
| Cells | 1 | 1 | 1 | 1 |