Texas Instruments BQ24296M I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG BQ24296MRGER

Description
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24296M I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG - BQ24296MRGER - Texas Instruments
Dallas, TX, United States
BQ24296M I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG
BQ24296MRGER
BQ24296M I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG BQ24296MRGER
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85

I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-39925-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39925-2-ND
PMIC - Battery Chargers 296-39925-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39925-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39925-6-ND
PMIC - Battery Chargers 296-39925-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39925-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39925-1-ND
PMIC - Battery Chargers 296-39925-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24296MRGER - 104428-BQ24296MRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24296MRGER
104428-BQ24296MRGER
PMIC - PMIC - Battery Chargers - BQ24296MRGER 104428-BQ24296MRGER
Manufacturer: Texas Instruments Win Source Part Number: 104428-BQ24296MRGER Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 4.2V Family Name: BQ24296 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage Maximum Supply Voltage: 6.2V Alternative Parts (Cross-Reference): MAX8934CETI+T; MAX8934EETI+; MAX8934GETI+CAK; MAX8934CETI+; Introduction Date: December 31, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104428-BQ24296MRGER
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Family Name: BQ24296
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 6.2V
Alternative Parts (Cross-Reference): MAX8934CETI+T; MAX8934EETI+; MAX8934GETI+CAK; MAX8934CETI+;
Introduction Date: December 31, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24296MRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24296MRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24296MRGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Battery Chargers - BQ24296MRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24296MRGER
Battery Chargers BQ24296MRGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ24296MRGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24296MRGER
PMIC - Battery Chargers BQ24296MRGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24296MRGER 296-39925-2-ND 104428-BQ24296MRGER BQ24296MRGER BQ24296MRGER BQ24296MRGER
Product Name BQ24296M I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24296MRGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Supply Voltage 6 volts 6.2 volts 6.2 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
Battery Chargers - BQ24162RGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers