The BQ24292IRGER is an I2C controlled, high-efficiency switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer batteries. It supports a maximum charge current of 4.5A and features a narrow VDC power path management system, which allows for seamless operation even when the battery is deeply discharged or absent. The device operates within an input voltage range of 3.9V to 17V and is compliant with USB 2.0 and USB 3.0 power specifications, making it versatile for various applications including smartphones, tablets, and portable media devices. The charger achieves high efficiency, with up to 92% at 2A and 90% at 4A, and includes features such as battery temperature sensing, safety timers, and thermal regulation to ensure safe operation. It also incorporates an I2C interface for flexible configuration and monitoring, and supports USB On-The-Go functionality with a synchronous boost converter. The device is packaged in a compact 24-pin VQFN format, suitable for space-constrained designs. Overall, the BQ24292IRGER is a robust solution for engineers looking to implement efficient battery charging in portable electronics.
I2C Controlled 4.5A Single-Cell USB/Adapter Charger With Narrow VDC Power Path Management 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 107010-BQ24292IRGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 17V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24292IRGER | 296-39924-2-ND | 107010-BQ24292IRGER | BQ24292IRGER | BQ24292IRGER | BQ24292IRGER | BQ24292IRGER |
| Product Name | BQ24292I I2C Controlled 4.5A Single-Cell USB/Adapter Charger With Narrow VDC Power Path Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24292IRGER | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | |||
| Cells | 1 | 1 | 1 |