Texas Instruments BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management BQ24272YFFR

Description
2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management - BQ24272YFFR - Texas Instruments
Dallas, TX, United States
BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management
BQ24272YFFR
BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management BQ24272YFFR
2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85

2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24272YFFR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24272YFFR-ND
PMIC - Battery Chargers BQ24272YFFR-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
Battery Chargers - BQ24272YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24272YFFR
Battery Chargers BQ24272YFFR
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24272YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24272YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24272YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24272YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24272YFFR
PMIC - Battery Chargers BQ24272YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24272YFFR BQ24272YFFR-ND BQ24272YFFR BQ24272YFFR BQ24272YFFR
Product Name BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 49-UFBGA, DSBGA BGA; 49-UFBGA, DSBGA BGA
Supply Voltage 10.5 volts 10 volts 3.7 volts
Charge Current 2500 mA 2000 mA 2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 - BQ24023DRCRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
Battery Chargers - BQ24172RGYT-S - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage - BQ24083DRCTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V - BQ24071RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers