Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
BQ2000 Switch-mode multi-chemistry battery charger with peak voltage detection termination
Manufacturer: Texas Instruments
Win Source Part Number: 1153966-BQ2000SN-B5
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
PROG BATTERY CHARGER, 2000, SOIC8; Battery Type:Li-Ion, NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:2V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Charger IC Multi-Chemistry 8-SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000SN-B5 | BQ2000SN-B5 | 1153966-BQ2000SN-B5 | 296-9314-5-ND | 28AH1933 | BQ2000SN-B5 | BQ2000SN-B5 | BQ2000SN-B5 |
| Product Name | BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination | PMIC - PMIC - Battery Chargers - BQ2000SN-B5 | PMIC - Battery Chargers | Prog Battery Charger, 2000, Soic8; Battery Type Texas Instruments | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | |
| Charger Type | Switching | Switching | ||||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Li-Ion; NiCd; NiMH; Li-Ion, NiCd, NiMH | Multi-Chemistry | Multi-Chemistry | |||
| Features | Lead-Free | Lead-Free | ||||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; SOIC8 | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Cells | 2 to 4 | 1 to 4 |