The BQ24272RGER is a highly integrated single-cell Li-Ion battery charger designed for portable applications, capable of delivering a charge rate of up to 2.5A. It features power path management, allowing the system to operate from a DC power source while simultaneously charging the battery. The device supports a wide input voltage range of up to 20V and includes over-voltage protection (OVP) at 10.5V. This charger employs a three-phase charging process: conditioning, constant current, and constant voltage, ensuring efficient battery management. It includes thermal regulation protection and a soft-start feature to minimize inrush current. The BQ24272RGER also provides battery short-circuit protection and can instantly power the system from a deeply discharged or absent battery, maintaining a minimum system voltage of 3.5V. The device is available in a compact QFN package, making it suitable for space-constrained designs. It is ideal for applications such as handheld products, portable media players, and tablets, where efficient battery management and compact size are critical.
2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023923-BQ24272RGER
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 3.7V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24272RGER | 1023923-BQ24272RGER | BQ24272RGER-ND | BQ24272RGER | BQ24272RGER | BQ24272RGER |
| Product Name | BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management | PMIC - PMIC - Battery Chargers - BQ24272RGER | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Supply Voltage | 10.5 volts | 10 volts | 10 volts | 3.7 volts | ||
| Charge Current | 2500 mA | 2000 mA | 2000 mA | 2000 mA |