Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1154102-BQ24006PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 70°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 8.4V
Family Name: bq24006
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-HTSSOP
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): MAX14745GEWX+T; MAX14745AEWX+; MAX14745EEWX+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2CEL 20HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24006PWP | 1154102-BQ24006PWP | 296-9383-5-ND | BQ24006PWP | BQ24006PWP | BQ24006PWP |
| Product Name | BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED | PMIC - PMIC - Battery Chargers - BQ24006PWP | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | HTSSOP | SSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 10 volts | 10 volts | 8.4 volts |