Texas Instruments BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V BQ24041DSQR

Description
1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V 10-SON
Request a Quote Datasheet
Description
1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V 10-SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQR - Texas Instruments
Dallas, TX, United States
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V
BQ24041DSQR
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V BQ24041DSQR
1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V 10-SON

1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V 10-SON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24041DSQR - 1154114-BQ24041DSQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24041DSQR
1154114-BQ24041DSQR
PMIC - PMIC - Battery Chargers - BQ24041DSQR 1154114-BQ24041DSQR
Manufacturer: Texas Instruments Win Source Part Number: 1154114-BQ24041DSQR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: BQ24041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (2x2) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX8808YETA; MAX8808YETA+; LX2203CLD-TR; Introduction Date: July 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154114-BQ24041DSQR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24041
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (2x2)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX8808YETA; MAX8808YETA+; LX2203CLD-TR;
Introduction Date: July 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-46410-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46410-6-ND
PMIC - Battery Chargers 296-46410-6-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-46410-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46410-1-ND
PMIC - Battery Chargers 296-46410-1-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-46410-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46410-2-ND
PMIC - Battery Chargers 296-46410-2-ND
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Buy Now Datasheet
Battery Chargers - BQ24041DSQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24041DSQR
Battery Chargers BQ24041DSQR
Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24041DSQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24041DSQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24041DSQR
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site
PMIC - Battery Chargers - BQ24041DSQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24041DSQR
PMIC - Battery Chargers BQ24041DSQR
IC BATT CHG LI-ION 1CELL 10WSON

IC BATT CHG LI-ION 1CELL 10WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24041DSQR 1154114-BQ24041DSQR 296-46410-6-ND BQ24041DSQR BQ24041DSQR BQ24041DSQR
Product Name BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V PMIC - PMIC - Battery Chargers - BQ24041DSQR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type SON 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005S - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005STRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers