Texas Instruments BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG BQ24261YFFT

Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85
Request a Quote Datasheet
Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG - BQ24261YFFT - Texas Instruments
Dallas, TX, United States
BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG
BQ24261YFFT
BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG BQ24261YFFT
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85

3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-37244-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-37244-2-ND
PMIC - Battery Chargers 296-37244-2-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-37244-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-37244-1-ND
PMIC - Battery Chargers 296-37244-1-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-37244-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-37244-6-ND
PMIC - Battery Chargers 296-37244-6-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24261YFFT - 011944-BQ24261YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24261YFFT
011944-BQ24261YFFT
PMIC - PMIC - Battery Chargers - BQ24261YFFT 011944-BQ24261YFFT
Manufacturer: Texas Instruments Win Source Part Number: 011944-BQ24261YFFT Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011944-BQ24261YFFT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24261YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24261YFFT
Battery Chargers BQ24261YFFT
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24261YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24261YFFT
PMIC - Battery Chargers BQ24261YFFT
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24261YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24261YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24261YFFT
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24261YFFT 296-37244-2-ND 011944-BQ24261YFFT BQ24261YFFT BQ24261YFFT BQ24261YFFT
Product Name BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24261YFFT Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 36-UFBGA, DSBGA BGA; 36-DSBGA BGA; 36-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004PN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24165RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCTG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers