The bq24035 is a single-chip Li-ion charger with dynamic power-path management, designed for portable applications using single-cell batteries. It supports autonomous power-source selection between USB and AC adapter inputs, with integrated 100-mA and 500-mA USB current limits and up to 2-A total current capability. The device features a 3.3-V integrated LDO output and thermal regulation for charge control. It provides an output cutoff function that disconnects the system from the AC input when voltage exceeds a threshold, and maintains a fixed 4.2-V battery charge voltage. The device is housed in a 20-pin VQFN package measuring 4.50 mm by 3.50 mm, with an operating temperature range of -40°C to 85°C.
Dual Input Li-Ion Charger with Dynamic Power Path, Output Cutoff at 6V, Vbat 4.2V 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023808-BQ24035RHLRG
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24035RHLRG4 | 1023808-BQ24035RHLRG4 |
| Product Name | BQ24035 Dual Input Li-Ion Charger with Dynamic Power Path, Output Cutoff at 6V, Vbat 4.2V | PMIC - PMIC - Battery Chargers - BQ24035RHLRG4 |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | |
| Features | Lead-Free | |
| Package Type | VQFN | 20-VQFN (3.5x4.5) |
| Cells | 1 | 1 |