Texas Instruments BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger BQ24095DGQR

Description
1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger 10-MSOP-PowerPAD 0 to 125
Request a Quote Datasheet
Description
1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger 10-MSOP-PowerPAD 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol  Battery Charger - BQ24095DGQR - Texas Instruments
Dallas, TX, United States
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger
BQ24095DGQR
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger BQ24095DGQR
1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger 10-MSOP-PowerPAD 0 to 125

1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger 10-MSOP-PowerPAD 0 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24095DGQR - 137571-BQ24095DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24095DGQR
137571-BQ24095DGQR
PMIC - PMIC - Battery Chargers - BQ24095DGQR 137571-BQ24095DGQR
Manufacturer: Texas Instruments Win Source Part Number: 137571-BQ24095DGQR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.35V Family Name: BQ24095 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP-PowerPad Maximum Supply Voltage: 6.45V Alternative Parts (Cross-Reference): MAX1507ETA; DS2776G+; MAX1507ETA+T; Introduction Date: January 07, 2013 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 137571-BQ24095DGQR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.35V
Family Name: BQ24095
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Alternative Parts (Cross-Reference): MAX1507ETA; DS2776G+; MAX1507ETA+T;
Introduction Date: January 07, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - 296-39906-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39906-1-ND
PMIC - Battery Chargers 296-39906-1-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-39906-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39906-6-ND
PMIC - Battery Chargers 296-39906-6-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-39906-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39906-2-ND
PMIC - Battery Chargers 296-39906-2-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - BQ24095DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24095DGQR
PMIC - Battery Chargers BQ24095DGQR
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24095DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24095DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24095DGQR
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site
Battery Chargers - BQ24095DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24095DGQR
Battery Chargers BQ24095DGQR
Charger IC Lithium Ion/Polymer 10-HVSSOP

Charger IC Lithium Ion/Polymer 10-HVSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24095DGQR 137571-BQ24095DGQR 296-39906-1-ND BQ24095DGQR BQ24095DGQR BQ24095DGQR
Product Name BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol Battery Charger PMIC - PMIC - Battery Chargers - BQ24095DGQR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type MSOP-PowerPAD SOP; 10-MSOP-PowerPad 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Battery Chargers - 1200901-BQ21062YFPR - Win Source Electronics
Specs
Cell Type Li-Ion
Features Over Voltage Protection; Over Current Protection
Cells 1
View Details
4 suppliers
BQ24156A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24156AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
2 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNTRG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers