bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 36-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023914-BQ24261MYFFT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
TEXAS INSTRUMENTS BQ24261MYFFT Battery Charger for 1 Cell of Li-Ion, Li-Pol battery, 13.2V input, 4.44V / 3A charge, DSBGA-36
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24261MYFFT | 1023914-BQ24261MYFFT | 296-42069-2-ND | 815-BQ24261MYFFT | BQ24261MYFFT | BQ24261MYFFT | BQ24261MYFFT |
| Product Name | BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion | PMIC - PMIC - Battery Chargers - BQ24261MYFFT | PMIC - Battery Chargers | TEXAS INSTRUMENTS BQ24261MYFFT Battery Charger for 1 Cell of Li-Ion, Li-Pol battery, 13.2V input, 4.44V / 3A charge, DSBGA-36 | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | DSBGA,VQFN | BGA; 36-DSBGA | 36-UFBGA, DSBGA | 36-UFBGA, DSBGA | BGA; 36-UFBGA, DSBGA | BGA | |
| Cells | 1 | 1 | 1 | 1 |