Texas Instruments BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V BQ24071RHLR

Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V - BQ24071RHLR - Texas Instruments
Dallas, TX, United States
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V
BQ24071RHLR
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V BQ24071RHLR
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85

Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24071RHLR - 201311-BQ24071RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24071RHLR
201311-BQ24071RHLR
PMIC - PMIC - Battery Chargers - BQ24071RHLR 201311-BQ24071RHLR
Manufacturer: Texas Instruments Win Source Part Number: 201311-BQ24071RHLR Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201311-BQ24071RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24071RHLR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24071RHLR-ND
PMIC - Battery Chargers BQ24071RHLR-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24071RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24071RHLR
PMIC - Battery Chargers BQ24071RHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24071RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24071RHLR
Battery Chargers BQ24071RHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24071RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24071RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24071RHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24071RHLR 201311-BQ24071RHLR BQ24071RHLR-ND BQ24071RHLR BQ24071RHLR BQ24071RHLR
Product Name BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V PMIC - PMIC - Battery Chargers - BQ24071RHLR PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24115 Host-controlled Synchronous, Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 cells - BQ24115RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
4 suppliers
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNTRG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
2 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers