Texas Instruments BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24160YFFR

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160YFFR - Texas Instruments
Dallas, TX, United States
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path
BQ24160YFFR
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24160YFFR
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24160YFFR - 1154148-BQ24160YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24160YFFR
1154148-BQ24160YFFR
PMIC - PMIC - Battery Chargers - BQ24160YFFR 1154148-BQ24160YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1154148-BQ24160YFFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 49-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24160 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 49-DSBGA (2.8x2.8) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): MAX14663ETL+; LTC4052EMS8E-4.2; LTC4052EMS8E-4.2#TR; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154148-BQ24160YFFR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24160
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 49-DSBGA (2.8x2.8)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): MAX14663ETL+; LTC4052EMS8E-4.2; LTC4052EMS8E-4.2#TR;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-30089-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30089-2-ND
PMIC - Battery Chargers 296-30089-2-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-30089-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30089-1-ND
PMIC - Battery Chargers 296-30089-1-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-30089-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30089-6-ND
PMIC - Battery Chargers 296-30089-6-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24160YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24160YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24160YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site
Battery Chargers - BQ24160YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24160YFFR
Battery Chargers BQ24160YFFR
Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)

Buy Now
PMIC - Battery Chargers - BQ24160YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24160YFFR
PMIC - Battery Chargers BQ24160YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24160YFFR 1154148-BQ24160YFFR 296-30089-2-ND BQ24160YFFR BQ24160YFFR BQ24160YFFR
Product Name BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path PMIC - PMIC - Battery Chargers - BQ24160YFFR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 49-UFBGA, DSBGA BGA BGA; 49-UFBGA, DSBGA
Supply Voltage 10 volts 10 volts 3.7 volts
Charge Current 2500 mA 2500 mA 2500 mA 2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24025 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense, 7hr Timer - BQ24025DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
4 suppliers