Texas Instruments BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion BQ24261MRGER

Description
bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 24-VQFN -40 to 85
Request a Quote Datasheet
Description
bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24261M bq24261M 3A, 30V,  Host-Controlled Single-Input, Single Cell Switchmode Li-Ion - BQ24261MRGER - Texas Instruments
Dallas, TX, United States
BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion
BQ24261MRGER
BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion BQ24261MRGER
bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 24-VQFN -40 to 85

bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24261MRGER - 1023912-BQ24261MRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24261MRGER
1023912-BQ24261MRGER
PMIC - PMIC - Battery Chargers - BQ24261MRGER 1023912-BQ24261MRGER
Manufacturer: Texas Instruments Win Source Part Number: 1023912-BQ24261MRGER Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1023912-BQ24261MRGER
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-44966-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44966-2-ND
PMIC - Battery Chargers 296-44966-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-44966-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44966-6-ND
PMIC - Battery Chargers 296-44966-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-44966-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44966-1-ND
PMIC - Battery Chargers 296-44966-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24261MRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24261MRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24261MRGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24261MRGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24261MRGER
PMIC - Battery Chargers BQ24261MRGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24261MRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24261MRGER
Battery Chargers BQ24261MRGER
Charger IC Lithium Ion 24-VQFN (4x4)

Charger IC Lithium Ion 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24261MRGER 1023912-BQ24261MRGER 296-44966-2-ND BQ24261MRGER BQ24261MRGER BQ24261MRGER
Product Name BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion PMIC - PMIC - Battery Chargers - BQ24261MRGER PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTSTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers