Texas Instruments BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24165YFFR

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24165YFFR - Texas Instruments
Dallas, TX, United States
BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management
BQ24165YFFR
BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24165YFFR
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-30104-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30104-1-ND
PMIC - Battery Chargers 296-30104-1-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-30104-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30104-6-ND
PMIC - Battery Chargers 296-30104-6-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-30104-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30104-2-ND
PMIC - Battery Chargers 296-30104-2-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24165YFFR - 011932-BQ24165YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24165YFFR
011932-BQ24165YFFR
PMIC - PMIC - Battery Chargers - BQ24165YFFR 011932-BQ24165YFFR
Manufacturer: Texas Instruments Win Source Part Number: 011932-BQ24165YFFR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA (2.8x2.8) Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011932-BQ24165YFFR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA (2.8x2.8)
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24165YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24165YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24165YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site
Battery Chargers - BQ24165YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24165YFFR
Battery Chargers BQ24165YFFR
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Buy Now
PMIC - Battery Chargers - BQ24165YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24165YFFR
PMIC - Battery Chargers BQ24165YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24165YFFR 296-30104-1-ND 011932-BQ24165YFFR BQ24165YFFR BQ24165YFFR BQ24165YFFR
Product Name BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24165YFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type DSBGA,VQFN 49-UFBGA, DSBGA BGA; 49-DSBGA (2.8x2.8) BGA BGA; 49-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054SNTR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTR - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
7 suppliers
Battery Chargers - BQ24162YFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details